TE Connectivity Cable Transitions & Breakouts E34762-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - E34762-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
E34762-000
Cable Transitions & Breakouts E34762-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ]
  • Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ]
  • Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 382W
  • Size Code : 042

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - E34762-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
E34762-000
shrink tube E34762-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number E34762-000 E34762-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 024335-002 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details