TE Connectivity Hook Up Wire E32092-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter (INCH) : .082 Overall Outside Diameter (INCH) : .116 Strand Size (AWG) : 42 Wire Diameter (INCH) : .116 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter (INCH) : .082 Overall Outside Diameter (INCH) : .116 Strand Size (AWG) : 42 Wire Diameter (INCH) : .116 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - E32092-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
E32092-000
Hook Up Wire E32092-000
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter (INCH) : .082 Overall Outside Diameter (INCH) : .116 Strand Size (AWG) : 42 Wire Diameter (INCH) : .116 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Hook Up Wire Wire Color : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 665

Dimensions


  • Cable Insulation Thickness (INCH) : .005
  • Conductor Diameter (INCH) : .082
  • Overall Outside Diameter (INCH) : .116
  • Strand Size (AWG) : 42
  • Wire Diameter (INCH) : .116
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number E32092-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 107818-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details