TE Connectivity Mid-Range Relays E3100403ATL

Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E3100403ATL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E3100403ATL
Mid-Range Relays E3100403ATL
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 3 Form C, 3PDT, 3 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E3100403ATL
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Signal Relays - 1393815-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers