TE Connectivity Mid-Range Relays E3100401BGM

Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E3100401BGM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E3100401BGM
Mid-Range Relays E3100401BGM
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 3 Form C, 3PDT, 3 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E3100401BGM
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers