TE Connectivity Mechanical Connectors E26160-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 6 - 25, 6 - 35 Compatible Conductor Range (AWGKC) : 10 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 6 - 25, 6 - 35 Compatible Conductor Range (AWGKC) : 10 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - E26160-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
E26160-000
Mechanical Connectors E26160-000
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 6 - 25, 6 - 35 Compatible Conductor Range (AWGKC) : 10 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Solid, Sector, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 5
  • Compatible Conductor Cross-Section Range (MMSQ) : 6 - 25, 6 - 35
  • Compatible Conductor Range (AWGKC) : 10 - 4

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number E26160-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products