Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 160 MM [6.29 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 50 MM [1.96 INCH ] Recovered Wall Thickness (Tolerance) : 3.2 MM [.126 INCH ] Tubing Size Range : 50 - 160 MM [1.96 - 6.29 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Impact, Strain Relief, Abrasion Resistant, Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : VDE 0370 Oil, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 160 MM [6.29 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 50 MM [1.96 INCH ]
- Recovered Wall Thickness (Tolerance) : 3.2 MM [.126 INCH ]
- Tubing Size Range : 50 - 160 MM [1.96 - 6.29 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Impact, Strain Relief, Abrasion Resistant, Fluids, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
- Recovery Temperature (DEGC) : 125
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Non-Flame-Retardant