TE Connectivity Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 250V, 68 Mm, 68 Mm Rohs Compliant Crompton Te Connectivity E243-01V-G-RS-RS

Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA
Datasheet
Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 250V, 68 Mm, 68 Mm Rohs Compliant Crompton Te Connectivity - 24M1947 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 250V, 68 Mm, 68 Mm Rohs Compliant Crompton Te Connectivity
24M1947
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 250V, 68 Mm, 68 Mm Rohs Compliant Crompton Te Connectivity 24M1947
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA

Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 24M1947
Product Name Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V To 250V, 68 Mm, 68 Mm Rohs Compliant Crompton Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Moving Iron Meter with Relay Contacts - EQC - Sifam Tinsley UK
Specs
Features Illuminated
Current Range 5 amps
Frequency Range 15 to 400 Hz
View Details
250 Degree Series Industrial Analog Panel Meters - 250-45 - Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature)
Scale Type Zero-Left
Face Type Round Front Face
View Details