TE Connectivity Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 60V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity E243-01V-G-NW-NW

Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 60V DC, 68 mm RoHS Compliant: NA
Datasheet
Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 60V DC, 68 mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 60V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity - 24M1945 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 60V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity
24M1945
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 60V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity 24M1945
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 60V DC, 68 mm RoHS Compliant: NA

Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 60V DC, 68 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 24M1945
Product Name Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 60V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Vintage Series Analogue Meter - 15 - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature)
Face Type Rectangular
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2% - 70209437 - Allied Electronics, Inc.
Specs
Voltage Range 0.0 to 300 volts
Accuracy 2 ± % of Full Scale
Height 102 mm (4 inch)
View Details