TE Connectivity Twisted Pair Cable E220333001

Description
Body Features Jacket Color : Blue Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Overall Outside Diameter : 3 MM  [.118 INCH ] Wire Diameter : .11 MM  [.114 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 2.9 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Cable Style : Twisted Pair Product Classification : Cable - Spec 99 and 100 Product Type : Cable Shielded : No Twisted Pair Cable Type : Spec 99M Wire/Cable Type : Twisted Pair Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote
Description
Body Features Jacket Color : Blue Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Overall Outside Diameter : 3 MM  [.118 INCH ] Wire Diameter : .11 MM  [.114 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 2.9 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Cable Style : Twisted Pair Product Classification : Cable - Spec 99 and 100 Product Type : Cable Shielded : No Twisted Pair Cable Type : Spec 99M Wire/Cable Type : Twisted Pair Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - E220333001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
E220333001
Twisted Pair Cable E220333001
Body Features Jacket Color : Blue Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Overall Outside Diameter : 3 MM  [.118 INCH ] Wire Diameter : .11 MM  [.114 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 2.9 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Cable Style : Twisted Pair Product Classification : Cable - Spec 99 and 100 Product Type : Cable Shielded : No Twisted Pair Cable Type : Spec 99M Wire/Cable Type : Twisted Pair Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]

Body Features


  • Jacket Color : Blue
  • Twisted Pair Cable Conductor Material : Tin-Plated Copper
  • Twisted Pair Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Dimensions


  • Overall Outside Diameter : 3 MM  [.118 INCH ]
  • Wire Diameter : .11 MM  [.114 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 2.9

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1000

Product Type Features


  • Cable Style : Twisted Pair
  • Product Classification : Cable - Spec 99 and 100
  • Product Type : Cable
  • Shielded : No
  • Twisted Pair Cable Type : Spec 99M
  • Wire/Cable Type : Twisted Pair

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E220333001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 116481-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 157466-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 128545-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers