TE Connectivity Power Cable E211543001

Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : RD Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 1106 Dimensions Power Cable Conductor Diameter : 8.2 MM  [.323 INCH ] Power Cable Wire Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : RD Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 1106 Dimensions Power Cable Conductor Diameter : 8.2 MM  [.323 INCH ] Power Cable Wire Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - E211543001 - TE Connectivity
Berwyn, PA, United States
Power Cable
E211543001
Power Cable E211543001
Body Features Conductor Material : Bare Copper Power Cable Wire Color : RD Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 1106 Dimensions Power Cable Conductor Diameter : 8.2 MM  [.323 INCH ] Power Cable Wire Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Power Cable Wire Color : RD

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 1106

Dimensions


  • Power Cable Conductor Diameter : 8.2 MM  [.323 INCH ]
  • Power Cable Wire Diameter : 9.43 MM  [.371 INCH ]
  • Wire Size (MMSQ) : 35

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity (M) : 1

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E211543001
Product Name Power Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 169311-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1631313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0362273001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details