TE Connectivity Electromechanical Relays & Contactors E210E2AD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - E210E2AD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
E210E2AD
Electromechanical Relays & Contactors E210E2AD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E210E2AD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details