TE Connectivity Mid-Range Relays E2100401ETM

Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E2100401ETM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E2100401ETM
Mid-Range Relays E2100401ETM
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Electrical Characteristics


  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E2100401ETM
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data