TE Connectivity Mid-Range Relays E2050402BGL

Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115, 200
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115, 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E2050402BGL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E2050402BGL
Mid-Range Relays E2050402BGL
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115, 200

Contact Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 5
  • Terminal Plating : Tin

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VAC) : 115, 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E2050402BGL
Product Name Mid-Range Relays
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
1/5-Size Relays - 1-1617088-7 - TE Connectivity
Specs
Mounting PCBoard; Printed Circuit Board
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers
Specs
Relay Type General
View Details
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers