TE Connectivity Mid-Range Relays E2050203DTL

Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 115, 200
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 115, 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E2050203DTL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E2050203DTL
Mid-Range Relays E2050203DTL
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 115, 200

Contact Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 5
  • Terminal Plating : Tin

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VAC) : 115, 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E2050203DTL
Product Name Mid-Range Relays
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415366-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers