TE Connectivity Compression Connectors E18314-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.3 MM  [.641 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Barrel Outside Diameter : 22.2 MM  [.874 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 66 MM  [2.598 INCH ] Lug Width : 19 MM  [.748 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.3 MM  [.641 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Barrel Outside Diameter : 22.2 MM  [.874 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 66 MM  [2.598 INCH ] Lug Width : 19 MM  [.748 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - E18314-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
E18314-000
Compression Connectors E18314-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.3 MM  [.641 INCH ] Barrel Length : 30 MM  [1.181 INCH ] Barrel Outside Diameter : 22.2 MM  [.874 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 66 MM  [2.598 INCH ] Lug Width : 19 MM  [.748 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 16.3 MM  [.641 INCH ]
  • Barrel Length : 30 MM  [1.181 INCH ]
  • Barrel Outside Diameter : 22.2 MM  [.874 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 150
  • Compatible Conductor Range (AWGKC) : 300 - 300
  • Lug Length : 66 MM  [2.598 INCH ]
  • Lug Width : 19 MM  [.748 INCH ]
  • Palm Hole Diameter : 8.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number E18314-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers