TE Connectivity Power Cable E173253001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Type : Optimized Braid Wire & Cable Insulation Material : Polymer Configuration Features Number of Conductors : 8 Number of Strands : 19 Dimensions Conductor Diameter Range : .75 MM  [.03 INCH ] Conductor Insulation Diameter : 1.2 MM  [.047 INCH ] Outside Cable Diameter : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Type : Optimized Braid Wire & Cable Insulation Material : Polymer Configuration Features Number of Conductors : 8 Number of Strands : 19 Dimensions Conductor Diameter Range : .75 MM  [.03 INCH ] Conductor Insulation Diameter : 1.2 MM  [.047 INCH ] Outside Cable Diameter : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - E173253001 - TE Connectivity
Berwyn, PA, United States
Power Cable
E173253001
Power Cable E173253001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Type : Optimized Braid Wire & Cable Insulation Material : Polymer Configuration Features Number of Conductors : 8 Number of Strands : 19 Dimensions Conductor Diameter Range : .75 MM  [.03 INCH ] Conductor Insulation Diameter : 1.2 MM  [.047 INCH ] Outside Cable Diameter : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 221

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Type : Optimized Braid
  • Wire & Cable Insulation Material : Polymer

Configuration Features


  • Number of Conductors : 8
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .75 MM  [.03 INCH ]
  • Conductor Insulation Diameter : 1.2 MM  [.047 INCH ]
  • Outside Cable Diameter : 1.2 MM  [.047 INCH ]
  • Wire Size (MMSQ) : .4
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGF) : -40 - 221
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E173253001
Product Name Power Cable
Cable Insulation Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 174261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0237813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 142755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
3 suppliers