TE Connectivity
Twisted Pair Cable
E146163001
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color : Yellow, Green
Dimensions Conductor Diameter (INCH) : .25 Overall Outside Diameter (INCH) : .99 Wire Diameter : .46 MM [.46 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55A
Request a Quote
Email Supplier
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color : Yellow, Green
Dimensions Conductor Diameter (INCH) : .25 Overall Outside Diameter (INCH) : .99 Wire Diameter : .46 MM [.46 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55A
Request a Quote
Email Supplier
Suppliers
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color : Yellow, Green
Dimensions Conductor Diameter (INCH) : .25 Overall Outside Diameter (INCH) : .99 Wire Diameter : .46 MM [.46 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55A
Body Features
- Twisted Pair Cable Conductor Material : Silver-Plated Copper
- Twisted Pair Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color : Yellow, Green
Dimensions
- Conductor Diameter (INCH) : .25
- Overall Outside Diameter (INCH) : .99
- Wire Diameter : .46 MM [.46 INCH ]
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Product Type Features
- Product Classification : Cable - High Performance - Spec 44, 55 and RCW
- Product Type : Cable
- Twisted Pair Cable Type : Spec 55A
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
|
Product Number
|
E146163001 |
|
Product Name
|
Twisted Pair Cable |
|
Product Category
|
Cable
|
|
Cable Insulation
|
Radiation-Crosslinked, Modified ETFE
|
|
Cable Conductor
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable Assembly
Cable Shielding
No Shielding
Number of Conductors
6 #
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Product Category
Cable
Cable Insulation
Radiation-Crosslinked, Modified Polyester
Cable Conductor
Copper
View Details
Product Category
Cable
Cable Conductor
Copper, Tinned
Cable Shielding
Braid
View Details