TE Connectivity ™ Heat Shrink Tubing - E11307-000 E11307-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056592-E11307-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): E11307-000222D953-25 -10-0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056592-E11307-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): E11307-000222D953-25 -10-0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E11307-000 - 1056592-E11307-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - E11307-000
1056592-E11307-000
Heat Shrink Tubing - E11307-000 1056592-E11307-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056592-E11307-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): E11307-000222D953-25 -10-0; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056592-E11307-000
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): E11307-000222D953-25-10-0;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1056592-E11307-000
Product Name Heat Shrink Tubing - E11307-000
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details