TE Connectivity Electromechanical Relays & Contactors E110B3HD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E110 relay is a hermetically sealed 1PDT electromechanical relay rated for 10 A switching, designed for severe environment applications in rail, aerospace, and ground vehicles. It measures 20.6 mm x 10.4 mm x 16.3 mm and weighs 17 grams. The relay operates from -70°C to +125°C, withstands 30g vibration and up to 200g shock, and meets MIL-PRF-83536 standards. Coil voltage for the B code variant is 12 Vdc with a coil resistance of 90 Ω ±10% at +25°C. The 3 mounting code indicates a 100g, 6 ms shock rating, and the H terminal code denotes a tin-plated terminal. Contact switching performance includes a 150 mV initial voltage drop at rated resistive load and 1,000 V rms dielectric strength at sea level. Mechanical life exceeds 400,000 cycles.

Datasheet Summary
Powered by GS/AI

The E110 relay is a hermetically sealed 1PDT electromechanical relay rated for 10 A switching, designed for severe environment applications in rail, aerospace, and ground vehicles. It measures 20.6 mm x 10.4 mm x 16.3 mm and weighs 17 grams. The relay operates from -70°C to +125°C, withstands 30g vibration and up to 200g shock, and meets MIL-PRF-83536 standards. Coil voltage for the B code variant is 12 Vdc with a coil resistance of 90 Ω ±10% at +25°C. The 3 mounting code indicates a 100g, 6 ms shock rating, and the H terminal code denotes a tin-plated terminal. Contact switching performance includes a 150 mV initial voltage drop at rated resistive load and 1,000 V rms dielectric strength at sea level. Mechanical life exceeds 400,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - E110B3HD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
E110B3HD
Electromechanical Relays & Contactors E110B3HD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 16.3 MM  [.642 INCH ]
  • Product Length : 32.5 MM  [1.279 INCH ]
  • Product Width : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E110B3HD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers