TE Connectivity Dead Break Connections E10824-011

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 95 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Operation/Applicatio n Application Type : Elbow Insulating Boot Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Bushing Type : 630A Dead Break Connection Technology : Heat Shrink Product Family : RSRB Screened : No
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 95 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Operation/Applicatio n Application Type : Elbow Insulating Boot Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Bushing Type : 630A Dead Break Connection Technology : Heat Shrink Product Family : RSRB Screened : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - E10824-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
E10824-011
Dead Break Connections E10824-011
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 95 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Operation/Applicatio n Application Type : Elbow Insulating Boot Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ASIA, ANZPAC, EMEA Product Type Features Bushing Type : 630A Dead Break Connection Technology : Heat Shrink Product Family : RSRB Screened : No

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 50 - 95

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Operation/Application


  • Application Type : Elbow Insulating Boot
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : AMERICAS, ASIA, ANZPAC, EMEA

Product Type Features


  • Bushing Type : 630A
  • Dead Break Connection Technology : Heat Shrink
  • Product Family : RSRB
  • Screened : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number E10824-011
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details