TE ConnectivityCable Transitions & BreakoutsE10434-001
Description
Body Features Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Leg 1) : 7.5 - 19.1 MM [.3 - .75 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 19.1 MM [.3 - .75 INCH ]
Other Adhesive Code : 97
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Leg 1) : 7.5 - 19.1 MM [.3 - .75 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 19.1 MM [.3 - .75 INCH ]
Other Adhesive Code : 97
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3
Dimensions Inside Diameter Range (Leg 1) : 7.5 - 19.1 MM [.3 - .75 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 19.1 MM [.3 - .75 INCH ]
Other Adhesive Code : 97
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 3
Material Systems Code : 10
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 3
Dimensions
Inside Diameter Range (Leg 1) : 7.5 - 19.1 MM [.3 - .75 INCH ]
Inside Diameter Range (Leg 2) : 7.5 - 19.1 MM [.3 - .75 INCH ]
Other
Adhesive Code : 97
Product Type Features
Molded Part Shape : Straight
Usage Conditions
Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ]