Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 225 MM [8.858 INCH ] Compatible Cable Diameter (Min) : 72 MM [2.835 INCH ] Expanded Inside Diameter (Min) : 250 MM [9.843 INCH ] Product Length : 1550 MM [61.024 INCH ] Recovered Inside Diameter (Max) : 65 MM [2.559 INCH ] Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 225 MM [8.858 INCH ]
- Compatible Cable Diameter (Min) : 72 MM [2.835 INCH ]
- Expanded Inside Diameter (Min) : 250 MM [9.843 INCH ]
- Product Length : 1550 MM [61.024 INCH ]
- Recovered Inside Diameter (Max) : 65 MM [2.559 INCH ]
- Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance