TE Connectivity Twisted Pair Cable E07332-000

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .023 Overall Outside Diameter (INCH) : .076 Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.036 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .023 Overall Outside Diameter (INCH) : .076 Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.036 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - E07332-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
E07332-000
Twisted Pair Cable E07332-000
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .023 Overall Outside Diameter (INCH) : .076 Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.036 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White, White with Orange Stripe, White with Blue Stripe

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter (INCH) : .023
  • Overall Outside Diameter (INCH) : .076
  • Strand Size (AWG) : 36
  • Wire Diameter : .04 MM  [.036 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
 - E07332-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number E07332-000 E07332-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data