TE Connectivity Twisted Pair Cable E047733001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Black Wire Color (Stripe) : Yellow Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Outside Cable Diameter (MM) : 2.8 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Black Wire Color (Stripe) : Yellow Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Outside Cable Diameter (MM) : 2.8 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - E047733001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
E047733001
Twisted Pair Cable E047733001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Black Wire Color (Stripe) : Yellow Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Outside Cable Diameter (MM) : 2.8 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Wire Size (CMA) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
  • Wire Color (Base) : Black
  • Wire Color (Stripe) : Yellow

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Outside Cable Diameter (MM) : 2.8
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range : -55 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E047733001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 004527-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details