TE Connectivity Heat Shrink Tubing E03801-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 20.65 MM  [.813 INCH ] Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 20.65 MM  [.813 INCH ] Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E03801-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
E03801-000
Heat Shrink Tubing E03801-000
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 20.65 MM  [.813 INCH ] Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 20.65 MM  [.813 INCH ]
  • Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ]
  • Heat Shrink Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : VERSAFIT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E03801-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details