Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Flexible, Solid, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 300, 70 - 240 Compatible Conductor Range (AWGKC) : 2/0 - 500, 3/0 - 300, 350 - 500 Palm Hole Diameter : 17
Electrical Characteristics Voltage Class (KV) : ≤ 84
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Flexible, Solid, Stranded
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 300, 70 - 240
- Compatible Conductor Range (AWGKC) : 2/0 - 500, 3/0 - 300, 350 - 500
- Palm Hole Diameter : 17
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa, China
Product Type Features
- Installation Technology : Shear Bolt