TE Connectivity Power Cable Breakouts E00553N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 73 MM  [2.874 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Max) : 13 MM  [.511 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.157 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 14 MM  [.551 INCH ] Leg Length : 25 MM  [.984 INCH ] Overall Product Length : 97 MM  [3.818 INCH ] Recovered Inside Diameter (Max) (Body) : 16.5 MM  [.649 INCH ] Recovered Inside Diameter (Max) (Leg) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.9 MM  [.074 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 15 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Weathering, Moisture, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 73 MM  [2.874 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Max) : 13 MM  [.511 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.157 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 14 MM  [.551 INCH ] Leg Length : 25 MM  [.984 INCH ] Overall Product Length : 97 MM  [3.818 INCH ] Recovered Inside Diameter (Max) (Body) : 16.5 MM  [.649 INCH ] Recovered Inside Diameter (Max) (Leg) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.9 MM  [.074 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 15 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Weathering, Moisture, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - E00553N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
E00553N001
Power Cable Breakouts E00553N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 73 MM  [2.874 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Max) : 13 MM  [.511 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.157 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 14 MM  [.551 INCH ] Leg Length : 25 MM  [.984 INCH ] Overall Product Length : 97 MM  [3.818 INCH ] Recovered Inside Diameter (Max) (Body) : 16.5 MM  [.649 INCH ] Recovered Inside Diameter (Max) (Leg) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.9 MM  [.074 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 15 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Weathering, Moisture, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 73 MM  [2.874 INCH ]
  • Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ]
  • Compatible Cable Diameter - Body (Min) : 18 MM  [.708 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 13 MM  [.511 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 4 MM  [.157 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 14 MM  [.551 INCH ]
  • Leg Length : 25 MM  [.984 INCH ]
  • Overall Product Length : 97 MM  [3.818 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 16.5 MM  [.649 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 3.5 MM  [.137 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 1.9 MM  [.074 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 15

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Rain, Weathering, Moisture, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E00553N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details