TE Connectivity ™ Heat Shrink Tubing - DWP-125-1-9-2.5IN DWP-125-1-9-2.5IN

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010973-DWP-125-1-9- 2.5IN Type: Tubing, Flexible Color: White Features: Flame Retardant, Fluid Resistant Length: 0.208' (63.50mm, 2.50") Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.315" (8.00mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010973-DWP-125-1-9- 2.5IN Type: Tubing, Flexible Color: White Features: Flame Retardant, Fluid Resistant Length: 0.208' (63.50mm, 2.50") Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.315" (8.00mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - DWP-125-1-9-2.5IN
1010973-DWP-125-1-9-2.5IN
Heat Shrink Tubing - DWP-125-1-9-2.5IN 1010973-DWP-125-1-9-2.5IN
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010973-DWP-125-1-9- 2.5IN Type: Tubing, Flexible Color: White Features: Flame Retardant, Fluid Resistant Length: 0.208' (63.50mm, 2.50") Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.315" (8.00mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1010973-DWP-125-1-9-2.5IN
Type: Tubing, Flexible
Color: White
Features: Flame Retardant, Fluid Resistant
Length: 0.208' (63.50mm, 2.50")
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.315" (8.00mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 80°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010973-DWP-125-1-9-2.5IN
Product Name Heat Shrink Tubing - DWP-125-1-9-2.5IN
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers