TE Connectivity ™ Heat Shrink Tubing - DWP-125-0.450-0-35MM DWP-125-0.450-0-35MM

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 772376-DWP-125-0.450 -0-35MM Series: * Family Name: DWP Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 772376-DWP-125-0.450 -0-35MM Series: * Family Name: DWP Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - DWP-125-0.450-0-35MM
772376-DWP-125-0.450-0-35MM
Heat Shrink Tubing - DWP-125-0.450-0-35MM 772376-DWP-125-0.450-0-35MM
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 772376-DWP-125-0.450 -0-35MM Series: * Family Name: DWP Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 772376-DWP-125-0.450-0-35MM
Series: *
Family Name: DWP
Categories: Cables, Wires - Management
Introduction Date: October 21, 2002
ECCN: EAR99
Country of Origin: Czech Republic, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 772376-DWP-125-0.450-0-35MM
Product Name Heat Shrink Tubing - DWP-125-0.450-0-35MM
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details