TE Connectivity Heat-Shrink Tubing, 4 Raychem Te Connectivity DWFR-52/13-0-STK

Description
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 01AC7676 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
01AC7676
Heat-Shrink Tubing, 4 Raychem Te Connectivity 01AC7676
HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 52MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.047"; I.D. Supplied - Metric:52mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01AC7676
Product Name Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details