TE Connectivity Heat-Shrink Tubing, 3 Raychem Te Connectivity DWFR-40/13-0-STK

Description
HEAT-SHRINK TUBING, 3:1, 40MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 3:1, 40MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Raychem Te Connectivity - 01AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Raychem Te Connectivity
01AC7675
Heat-Shrink Tubing, 3 Raychem Te Connectivity 01AC7675
HEAT-SHRINK TUBING, 3:1, 40MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 40MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01AC7675
Product Name Heat-Shrink Tubing, 3 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details