TE Connectivity Hand Crimping Tools DTT-20-02

Description
Contact Features Contact Size : Size 20 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 20 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - DTT-20-02 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
DTT-20-02
Hand Crimping Tools DTT-20-02
Contact Features Contact Size : Size 20 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Contact Features


  • Contact Size : Size 20

Other


  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A130872-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A130872-ND
Crimpers, Applicators, Presses A130872-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
For Use With Te Connectivity - 79Y0692 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Te Connectivity
79Y0692
For Use With Te Connectivity 79Y0692
For Use With:AMP Size 20 Contacts; Product Range:- RoHS Compliant: Yes

For Use With:AMP Size 20 Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ratchet Crimp Tool, Amp Size 20 Contact; Crimp Tool Type Te Connectivity - 17AH8954 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet Crimp Tool, Amp Size 20 Contact; Crimp Tool Type Te Connectivity
17AH8954
Ratchet Crimp Tool, Amp Size 20 Contact; Crimp Tool Type Te Connectivity 17AH8954
RATCHET CRIMP TOOL, AMP SIZE 20 CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Size 20 Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RATCHET CRIMP TOOL, AMP SIZE 20 CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Size 20 Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number DTT-20-02 A130872-ND 79Y0692 17AH8954
Product Name Hand Crimping Tools Crimpers, Applicators, Presses For Use With Te Connectivity Ratchet Crimp Tool, Amp Size 20 Contact; Crimp Tool Type Te Connectivity
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1633773-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details