TE Connectivity Hand Crimping Tools DTT-16-02

Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - DTT-16-02 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
DTT-16-02
Hand Crimping Tools DTT-16-02
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Contact Features


  • Contact Size : Size 16

Other


  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A142048-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A142048-ND
Crimpers, Applicators, Presses A142048-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Crimp Tool, Ratchet , 12-16Awg; Crimp Tool Type Te Connectivity - 66AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet , 12-16Awg; Crimp Tool Type Te Connectivity
66AH4385
Crimp Tool, Ratchet , 12-16Awg; Crimp Tool Type Te Connectivity 66AH4385
CRIMP TOOL, RATCHET , 12-16AWG; Crimp Tool Type:Ratchet; For Use With:AMP 1060-16-12 Series Pin & 1062-16-12 Series Socket Contacts; Product Range:- RoHS Compliant: Yes

CRIMP TOOL, RATCHET , 12-16AWG; Crimp Tool Type:Ratchet; For Use With:AMP 1060-16-12 Series Pin & 1062-16-12 Series Socket Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number DTT-16-02 A142048-ND 66AH4385
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet , 12-16Awg; Crimp Tool Type Te Connectivity
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707001-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details