TE Connectivity Hand Crimping Tools DTT-16-01

Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - DTT-16-01 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
DTT-16-01
Hand Crimping Tools DTT-16-01
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Contact Features


  • Contact Size : Size 16

Other


  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A130870-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A130870-ND
Crimpers, Applicators, Presses A130870-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga. - 637 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga.
637
TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga. 637
TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga., TE and Amphenol Terminals Category: Crimpers Manufacturer: TE Connectivity Crimp tool for Deutsch and Amphenol stamped and formed contacts Use with Size 16 contacts
  • TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga., TE and Amphenol Terminals
  • Category: Crimpers
  • Manufacturer: TE Connectivity
  • Crimp tool for Deutsch and Amphenol stamped and formed contacts
  • Use with Size 16 contacts
Supplier's Site Datasheet
For Use With Te Connectivity - 92Y4973 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Te Connectivity
92Y4973
For Use With Te Connectivity 92Y4973
For Use With:AMP Size 16 Contacts; Product Range:- RoHS Compliant: Yes

For Use With:AMP Size 16 Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number DTT-16-01 A130870-ND 637 92Y4973
Product Name Hand Crimping Tools Crimpers, Applicators, Presses TE Connectivity DTT-16-01 Crimper, Crimps wire 20-18 Ga. For Use With Te Connectivity
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details