TE Connectivity Hand Crimping Tools DTT-16-00

Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - DTT-16-00 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
DTT-16-00
Hand Crimping Tools DTT-16-00
Contact Features Contact Size : Size 16 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Contact Features


  • Contact Size : Size 16

Other


  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A130869-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A130869-ND
Crimpers, Applicators, Presses A130869-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Hand Crimp Tool, Size 16 Contact; Crimp Tool Type Te Connectivity - 99AC2741 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Size 16 Contact; Crimp Tool Type Te Connectivity
99AC2741
Hand Crimp Tool, Size 16 Contact; Crimp Tool Type Te Connectivity 99AC2741
HAND CRIMP TOOL, SIZE 16 CONTACT; Crimp Tool Type:Ratchet; For Use With:Size 16 Stamped Contacts; Product Range:- RoHS Compliant: NA

HAND CRIMP TOOL, SIZE 16 CONTACT; Crimp Tool Type:Ratchet; For Use With:Size 16 Stamped Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number DTT-16-00 A130869-ND 99AC2741
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Size 16 Contact; Crimp Tool Type Te Connectivity
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details