TE Connectivity Hand Crimping Tools DTT-12-01

Description
Contact Features Contact Size : Size 12 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - DTT-12-01 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
DTT-12-01
Hand Crimping Tools DTT-12-01
Contact Features Contact Size : Size 12 Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Heavy Head Hand Tool

Contact Features


  • Contact Size : Size 12

Other


  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now
Crimpers, Applicators, Presses - A136915-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A136915-ND
Crimpers, Applicators, Presses A136915-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Crimpers - DTT-12-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
DTT-12-01
Crimpers DTT-12-01
Crimpers CRIMP TOOL

Crimpers CRIMP TOOL

Buy Now
Crimp Tool, Ratchet, 10Awg/5-6Mm2; Crimp Tool Type Te Connectivity - 66AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 10Awg/5-6Mm2; Crimp Tool Type Te Connectivity
66AH4384
Crimp Tool, Ratchet, 10Awg/5-6Mm2; Crimp Tool Type Te Connectivity 66AH4384
CRIMP TOOL, RATCHET, 10AWG/5-6MM2; Crimp Tool Type:Ratchet; For Use With:AMP Size 12 1060-12-02 Series Pin & 1062-12-02 Series Socket Contacts; Product Range:- RoHS Compliant: Yes

CRIMP TOOL, RATCHET, 10AWG/5-6MM2; Crimp Tool Type:Ratchet; For Use With:AMP Size 12 1060-12-02 Series Pin & 1062-12-02 Series Socket Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number DTT-12-01 A136915-ND DTT-12-01 66AH4384
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimpers Crimp Tool, Ratchet, 10Awg/5-6Mm2; Crimp Tool Type Te Connectivity
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579007-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1707001-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details