TE Connectivity
Dts 21C 21#16 Pin Plug Deutsch - Te Connectivity
DTS26Z23-21PA-LC
Description
DTS 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 21C 21#16 Pin Plug Deutsch - Te Connectivity
09AC6873
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z23-21PA-LC |
09AC6873 |
|
Product Name
|
|
Dts 21C 21#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers