TE Connectivity
Dts 5C 5#16 Pin Plug Deutsch - Te Connectivity
DTS26Z15-5PN
Description
DTS 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 5C 5#16 Pin Plug Deutsch - Te Connectivity
48Y1705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z15-5PN |
48Y1705 |
|
Product Name
|
|
Dts 5C 5#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details