TE Connectivity
Dts 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
DTS26Z15-5HN-LC
Description
DTS 5C 5#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 5C 5#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Dts 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
48Y1698
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z15-5HN-LC |
48Y1698 |
|
Product Name
|
|
Dts 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details