TE Connectivity
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity
DTS26Z15-19PN
Description
DTS 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity
48Y1677
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z15-19PN |
48Y1677 |
|
Product Name
|
|
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details