TE Connectivity
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity
DTS26Z13-4PN
Description
DTS 4C 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 4C 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity
52Y6253
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z13-4PN |
52Y6253 |
|
Product Name
|
|
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers