TE Connectivity Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity DTS26W9-98HN-LC

Description
DTS 3C 3#20 PIN PLUG LC
Request a Quote
Description
DTS 3C 3#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W9-98HN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 PIN PLUG LC

DTS 3C 3#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity - 71W1317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
71W1317
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity 71W1317
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W9-98HN-LC 71W1317
Product Name Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers