TE Connectivity Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity DTS26W9-98BD

Description
DTS 3C 3#20 SKT PLUG LC
Request a Quote
Description
DTS 3C 3#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W9-98BD - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 SKT PLUG LC

DTS 3C 3#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity - 89W5699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
89W5699
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity 89W5699
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W9-98BD 89W5699
Product Name Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details