CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71W1297 |
| Product Name | Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |