DTS 6C 6#22D SKT PLUG LC
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26W9-35JN-LC | 07X6214 |
| Product Name | Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |