TE Connectivity Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity DTS26W25-61SA-LC

Description
DTS 61C 61#20 SKT PLUG
Request a Quote
Description
DTS 61C 61#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W25-61SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 SKT PLUG

DTS 61C 61#20 SKT PLUG

Buy Now
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity - 07X6196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity
07X6196
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity 07X6196
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W25-61SA-LC 07X6196
Product Name Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details