TE Connectivity Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity DTS26W25-35PD

Description
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity - 71W1244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
71W1244
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity 71W1244
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1244
Product Name Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details