TE Connectivity Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity DTS26W25-35AN

Description
DTS 128C 128#22D PIN PLUG LC
Request a Quote
Description
DTS 128C 128#22D PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W25-35AN - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN PLUG LC

DTS 128C 128#22D PIN PLUG LC

Buy Now
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity - 17X4878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
17X4878
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity 17X4878
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W25-35AN 17X4878
Product Name Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers