TE Connectivity Standard Circular Connectors DTS26W25-29SN

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 29 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 29 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS26W25-29SN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS26W25-29SN
Standard Circular Connectors DTS26W25-29SN
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Number of Positions : 29 Number of Power Positions : 29 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 29
  • Number of Power Positions : 29
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 25 - 29
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .52 - 1.31
  • Wire Size (AWG) : 20 - 16

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 25

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - Deutsch DTS26W25-29SN - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT PLUG

DTS 29C 29#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity - 17X4876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
17X4876
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity 17X4876
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS26W25-29SN Deutsch DTS26W25-29SN 17X4876
Product Name Standard Circular Connectors Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 13.0 amps
Contact Size (AWG) 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details