TE Connectivity Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity DTS26W25-29JN

Description
DTS 29C 29#16 SKT PLUG
Request a Quote
Description
DTS 29C 29#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W25-29JN - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT PLUG

DTS 29C 29#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity - 17X4872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
17X4872
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity 17X4872
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W25-29JN 17X4872
Product Name Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers